Hama logo

Hama 00179018 TV mount/stand Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8552
Info modified on:
03 Aug 2021, 09:53:51
Short summary description Hama 00179018 TV mount/stand Black:

Hama 00179018, 77.2 lbs (35 kg), 2.95 x 2.95" (75 x 75 mm), 7.87 x 7.87" (200 x 200 mm), 10 - -15°, 6°, Black

Long summary description Hama 00179018 TV mount/stand Black:

Hama 00179018. Maximum weight capacity: 77.2 lbs (35 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Tilt angle range: 10 - -15°, Angle of rotation: 6°. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.