Hama logo

Hama Rockman-L Stereo portable speaker Black, Blue 6 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19778
Info modified on:
14 Mar 2024, 19:23:13
Short summary description Hama Rockman-L Stereo portable speaker Black, Blue 6 W:

Hama Rockman-L, 6 W, 3 W, 180 - 20000 Hz, 4 Ω, Wired & Wireless, A2DP, AVRCP, HFP

Long summary description Hama Rockman-L Stereo portable speaker Black, Blue 6 W:

Hama Rockman-L. RMS rated power: 6 W, Speakers RMS power: 3 W, Frequency range: 180 - 20000 Hz. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 393.7" (10 m). Product type: Stereo portable speaker, Product color: Black, Blue, Product design: Rectangle. Recommended usage: Universal, Mobile operating systems supported: Android, Windows Phone, iOS. Battery type: Built-in, Power source type: Battery, USB, Battery technology: Lithium-Ion (Li-Ion)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.