Hama logo

Hama Internet TV Box II Ethernet (RJ-45) Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22417
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hama Internet TV Box II Ethernet (RJ-45) Full HD Black:

Hama Internet TV Box II, Ethernet (RJ-45), Full HD, 10,100 Mbit/s, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, SD, SDHC, 1024 MB

Long summary description Hama Internet TV Box II Ethernet (RJ-45) Full HD Black:

Hama Internet TV Box II. Signal source: Ethernet (RJ-45), HD type: Full HD. Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Compatible memory cards: SD, SDHC. Internal memory: 1024 MB, Flash memory: 4096 MB. Product color: Black, Number of tuners: 1 tuner(s), Operating system installed: Android 4.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.