Hama logo

Hama 00053068 laptop cooling pad 15.6" Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7510
Info modified on:
14 Mar 2024, 19:46:21
Short summary description Hama 00053068 laptop cooling pad 15.6" Black, Silver:

Hama 00053068, 15.6", 1 pc(s), 13.3", 6.3" (16 cm), 22 dB, Black, Silver

Long summary description Hama 00053068 laptop cooling pad 15.6" Black, Silver:

Hama 00053068. Maximum screen size: 15.6", Number of built-in cooling fans: 1 pc(s), Minimum screen size: 13.3". Product color: Black, Silver. Host interface: USB. Power source type: USB, Current consumption: 345 mA. Weight: 18.3 oz (518 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.