Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28136464 data-sheets &
29160 brands
– register (free)
Networking Cables
Hama Patch Cable, STP, 10m networking cable Gray 393.7" (10 m)
Hama Patch Cable, STP, 10m networking cable Gray 393.7" (10 m)
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Hama 00039869
XML doc
Icecat LIVE: JS for Hama 00039869
Icecat Live DOC
JSON product data for Hama 00039869
JSON DOC
CSV product data for Hama 00039869
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Hama
Product name:
Patch Cable, STP, 10m
Article code:
00039869
Category:
Networking Cables
Icecat Product ID:
4745652
Data-sheet quality:
created/standardized by Icecat
Product views:
4997
Info modified on:
12 Jul 2021, 13:37:13
Hama 00039869 (Icecat)
Embed the product datasheet into your content.
XML product data for Hama 00039869
XML doc
Icecat LIVE: JS for Hama 00039869
Icecat Live DOC
JSON product data for Hama 00039869
JSON DOC
CSV product data for Hama 00039869
CSV DOC
The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE