Hama logo

Hama LP10 laser pointer 660 nm 1968.5" (50 m) Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3204
Info modified on:
04 Apr 2019, 12:37:58
Short summary description Hama LP10 laser pointer 660 nm 1968.5" (50 m) Silver:

Hama LP10, 1.38 oz (39 g), 5.71 x 0.394" (145 x 10 mm), LR41, Silver

Long summary description Hama LP10 laser pointer 660 nm 1968.5" (50 m) Silver:

Hama LP10. Weight: 1.38 oz (39 g), Dimensions (Height x Diameter): 5.71 x 0.394" (145 x 10 mm). Battery type: LR41. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.