Hama 00012307, DVD/Blu-ray, SAT, TV, VCR, IR Wireless, Press buttons, Black
Hama 00012307. Brand compatibility: Any brand, Remote control proper use: DVD/Blu-ray, SAT, TV, VCR, Interface: IR Wireless. Number of devices supported: 8, Maximum range: 393.7" (10 m). Input type: Press buttons. Teletext function