Hama logo

Hama Gamma 74 tripod 3 leg(s) Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72136
Info modified on:
14 Jan 2022, 13:50:34
Short summary description Hama Gamma 74 tripod 3 leg(s) Black, Silver:

Hama Gamma 74, 3 leg(s), Black, Silver, 63" (160 cm), 3.31 lbs (1.5 kg)

Long summary description Hama Gamma 74 tripod 3 leg(s) Black, Silver:

Hama Gamma 74. Number of legs: 3 leg(s). Height (max): 63" (160 cm), Weight: 3.31 lbs (1.5 kg). Product color: Black, Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.