Hama Rustico, Storage box, Blue, White, Rectangular, Image, Indoor, 6.69" (170 mm)
Hama Rustico. Product type: Storage box, Product color: Blue, White, Shape: Rectangular. Width: 6.69" (170 mm), Depth: 8.66" (220 mm), Height: 4.33" (110 mm)