Haier logo

Haier HLE 172 UK 316 L F White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2022
Info modified on:
18 Feb 2025, 15:44:26
Short summary description Haier HLE 172 UK 316 L F White:

Haier HLE 172 UK, 316 L, 39 dB, F, White

Long summary description Haier HLE 172 UK 316 L F White:

Haier HLE 172 UK. Total net capacity: 316 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 316 L, Number of vegetable drawers: 2. Energy efficiency class: F, Annual energy consumption: 143 kWh. Product color: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.