Haier S7C-B35AM, 21.5", Full HD, Intel® Celeron®, 4 GB, 500 GB, Black, White
Haier S7C-B35AM. Product type: All-in-One workstation. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Product color: Black, White