Haier logo

Haier LE42H6600CU TV 42" 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105159
Info modified on:
17 Oct 2024, 17:42:49
Short summary description Haier LE42H6600CU TV 42" 4K Ultra HD Black:

Haier LE42H6600CU, 42", 3840 x 2160 pixels, 4K Ultra HD, LED, DVB-C, DVB-T, Black

Long summary description Haier LE42H6600CU TV 42" 4K Ultra HD Black:

Haier LE42H6600CU. Display diagonal: 42", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: Fast Refresh Rate (F2R) 600, Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.