Haier logo

Haier LE40K5000TF hospitality TV 40" Full HD 250 cd/m² Smart TV Metallic

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71074
Info modified on:
11 Oct 2024, 13:32:16
Short summary description Haier LE40K5000TF hospitality TV 40" Full HD 250 cd/m² Smart TV Metallic:

Haier LE40K5000TF, 40", Full HD, 1920 x 1080 pixels, LED, 16:9, 250 cd/m²

Long summary description Haier LE40K5000TF hospitality TV 40" Full HD 250 cd/m² Smart TV Metallic:

Haier LE40K5000TF. Display diagonal: 40", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Metallic, Panel mounting interface: 400 x 200 mm. Audio system: NICAM. Power consumption (typical): 70 W, Power consumption (standby): 0.5 W, AC input voltage: 150 - 240 V. Width (with stand): 35.6" (904 mm), Depth (with stand): 8.31" (211 mm), Height (with stand): 21.8" (553.7 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.