Haier logo

Haier LE39M7000CF TV 39" Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77751
Info modified on:
22 Jul 2024, 10:00:06
Short summary description Haier LE39M7000CF TV 39" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Haier LE39M7000CF, 39", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Haier LE39M7000CF TV 39" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Haier LE39M7000CF. Display diagonal: 39", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.