Haier logo

Haier LE32F6000T hospitality TV 32" HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63903
Info modified on:
11 Oct 2024, 13:45:06
Short summary description Haier LE32F6000T hospitality TV 32" HD Black:

Haier LE32F6000T, 32", HD, 1366 x 768 pixels, LED, Flat, 1366 x 768

Long summary description Haier LE32F6000T hospitality TV 32" HD Black:

Haier LE32F6000T. Display diagonal: 32", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black. Width (with stand): 25.4" (645 mm), Depth (with stand): 5.31" (135 mm), Height (with stand): 17.3" (439 mm). Digital signal format system: DVB-C, DVB-T, DVB-T2. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.