Haier logo

Haier L32B1120 TV 32" HD Black 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65103
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier L32B1120 TV 32" HD Black 450 cd/m²:

Haier L32B1120, 32", 1366 x 768 pixels, HD, LCD, ATSC, Black

Long summary description Haier L32B1120 TV 32" HD Black 450 cd/m²:

Haier L32B1120. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.