location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD 22"(59cm) L22TC11W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L22TC11W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 22"
  • - HD 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 1000:1
Long product name Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD :
The short editorial description of Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD

LCD 22"(59cm) L22TC11W
More>>>
Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD:
The official marketing text of Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD as supplied by the manufacturer

- Contrast Ratio: 1000 : 1
- Native Resolution: 1680x1050
- Angle of view horizontal / vertical: 160
- Power requirements: 150-240V, 50/60Hz
- Power consumption 70W
- Size: 58.0 cm
- Brightness: 300.0 cd / m²
- Technology: LCD

Short summary description Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD:
This short summary of the Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD data-sheet is auto-generated and uses the product title and the first six key specs.

Haier LCD 22"(59cm) L22TC11W, 22", 1680 x 1050 pixels, HD, LCD, 5 ms

Long summary description Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD:
This is an auto-generated long summary of Haier LCD 22"(59cm) L22TC11W computer monitor 22" 1680 x 1050 pixels HD based on the first three specs of the first five spec groups.

Haier LCD 22"(59cm) L22TC11W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s)

Display
Display diagonal *
22"
Display resolution *
1680 x 1050 pixels
HD type *
HD
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Display
Viewing angle, vertical
160°
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Other features
Display
LCD
TV tuner integrated
Yes