Haier logo

Haier Pad W800 Intel Atom® 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53353
Info modified on:
25 Jul 2023, 10:14:06
Short summary description Haier Pad W800 Intel Atom® 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

Haier Pad W800, 8", 1280 x 800 pixels, 16 GB, 1 GB, Windows 8.1, Black

Long summary description Haier Pad W800 Intel Atom® 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

Haier Pad W800. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 13 oz (368 g). Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.