Haier logo

Haier W63A Notebook Intel® Celeron® M 14.1" 1 GB DDR2-SDRAM 80 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49550
Info modified on:
23 Jan 2025, 18:52:09
Short summary description Haier W63A Notebook Intel® Celeron® M 14.1" 1 GB DDR2-SDRAM 80 GB:

Haier W63A Notebook, Intel® Celeron® M, 1.6 GHz, 14.1", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Haier W63A Notebook Intel® Celeron® M 14.1" 1 GB DDR2-SDRAM 80 GB:

Haier W63A Notebook. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.