Haier logo

Haier HW90-BP14636 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27817
Info modified on:
27 May 2024, 13:08:32
Short summary description Haier HW90-BP14636 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Haier HW90-BP14636, Front-load, 19.8 lbs (9 kg), B, 79 dB, 1400 RPM, 121 kWh

Long summary description Haier HW90-BP14636 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Haier HW90-BP14636. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 121 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.