Haier logo

Haier Intelius 300 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88726
Info modified on:
27 May 2024, 11:58:39
Short summary description Haier Intelius 300 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Haier Intelius 300, Front-load, 17.6 lbs (8 kg), A, 70 dB, 1600 RPM, 118 kWh

Long summary description Haier Intelius 300 washing machine Front-load 17.6 lbs (8 kg) 1600 RPM White:

Haier Intelius 300. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 70 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 118 kWh, Annual water consumption washing: 9856 L. Product color: White. Width: 23.4" (595 mm), Depth: 25.6" (650 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.