Haier logo

Haier HW80-B1439 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40852
Info modified on:
14 Mar 2024, 17:31:34
Short summary description Haier HW80-B1439 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Haier HW80-B1439, Front-load, 17.6 lbs (8 kg), B, 67 dB, 1400 RPM, 115 kWh

Long summary description Haier HW80-B1439 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Haier HW80-B1439. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 67 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 115 kWh, Annual water consumption washing: 8400 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.