Haier logo

Haier HW80-14636 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91984
Info modified on:
12 Apr 2022, 10:47:40
Short summary description Haier HW80-14636 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Haier HW80-14636, Front-load, 17.6 lbs (8 kg), B, 78 dB, 1400 RPM, 195 kWh

Long summary description Haier HW80-14636 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Haier HW80-14636. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 195 kWh, Annual water consumption washing: 10220 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.