Haier logo

Haier HW70-BP14636 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56249
Info modified on:
30 Dec 2021, 15:02:08
Short summary description Haier HW70-BP14636 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Haier HW70-BP14636, Front-load, 15.4 lbs (7 kg), B, 75 dB, 1400 RPM, 99 kWh

Long summary description Haier HW70-BP14636 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Haier HW70-BP14636. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 99 kWh, Annual water consumption washing: 7854 L. Product color: White. Width: 23.4" (595 mm), Depth: 18.1" (460 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.