Haier logo

Haier HW70-B12636 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95586
Info modified on:
14 Mar 2024, 19:01:57
Short summary description Haier HW70-B12636 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Haier HW70-B12636, Front-load, 15.4 lbs (7 kg), B, 1200 RPM, 106 kWh, White

Long summary description Haier HW70-B12636 washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Haier HW70-B12636. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 106 kWh. Product color: White. Width: 23.4" (595 mm), Depth: 18.1" (460 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.