Haier logo

Haier HW70-14829 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60481
Info modified on:
27 May 2024, 12:47:38
Short summary description Haier HW70-14829 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Haier HW70-14829, Front-load, 15.4 lbs (7 kg), 75 dB, 1400 RPM, 9000 L, White

Long summary description Haier HW70-14829 washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White:

Haier HW70-14829. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual water consumption washing: 9000 L. Product color: White. Width: 23.4" (595 mm), Depth: 18.1" (460 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.