Haier logo

Haier HW60-10F2 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73259
Info modified on:
06 Dec 2021, 16:28:35
Short summary description Haier HW60-10F2 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Haier HW60-10F2, Front-load, 13.2 lbs (6 kg), C, 77 dB, 1000 RPM, 171 kWh

Long summary description Haier HW60-10F2 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Haier HW60-10F2. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.5" (597 mm), Depth: 19.6" (497 mm), Height: 33.3" (845 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.