Haier logo

Haier HW60-1079 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77188
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier HW60-1079 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Haier HW60-1079, Front-load, 13.2 lbs (6 kg), C, 74 dB, 1000 RPM, 192 kWh

Long summary description Haier HW60-1079 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Haier HW60-1079. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 8026 L. Product color: White. Width: 23.4" (595 mm), Depth: 18.9" (480 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.