Haier logo

Haier HW50-1202D washing machine Front-load 11 lbs (5 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82500
Info modified on:
14 Mar 2024, 18:07:07
Short summary description Haier HW50-1202D washing machine Front-load 11 lbs (5 kg) 1200 RPM White:

Haier HW50-1202D, Front-load, 11 lbs (5 kg), B, 74 dB, 1200 RPM, 153 kWh

Long summary description Haier HW50-1202D washing machine Front-load 11 lbs (5 kg) 1200 RPM White:

Haier HW50-1202D. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 7370 L. Product color: White. Width: 23.4" (595 mm), Depth: 17.7" (450 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.