Haier logo

Haier HW50-1010 washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111176
Info modified on:
06 Dec 2021, 12:35:48
Short summary description Haier HW50-1010 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Haier HW50-1010, Front-load, 11 lbs (5 kg), C, 71 dB, 1000 RPM, 162 kWh

Long summary description Haier HW50-1010 washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Haier HW50-1010. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 162 kWh, Annual water consumption washing: 8061 L. Product color: White. Width: 20.5" (520 mm), Depth: 23.4" (595 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.