Haier HW100-14829, Front-load, 22 lbs (10 kg), B, 78 dB, 1400 RPM, 235 kWh
Haier HW100-14829. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: G. Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 235 kWh, Annual water consumption washing: 11200 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)