Haier logo

Haier HTM 566W fridge-freezer Freestanding 259 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14031
Info modified on:
27 May 2024, 12:38:19
Short summary description Haier HTM 566W fridge-freezer Freestanding 259 L White:

Haier HTM 566W, 259 L, 45 dB, 2.5 kg/24h, White

Long summary description Haier HTM 566W fridge-freezer Freestanding 259 L White:

Haier HTM 566W. Total net capacity: 259 L. Door hinge: Right. Noise level: 45 dB. Fridge net capacity: 209 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 50 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 230 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.