Haier logo

Haier HSU-24HEK03/R2 air conditioner Split system White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87226
Info modified on:
12 Dec 2024, 14:14:58
Short summary description Haier HSU-24HEK03/R2 air conditioner Split system White:

Haier HSU-24HEK03/R2, Split system, White, Cooling, Heating, 7030 W, 7400 W, R410A

Long summary description Haier HSU-24HEK03/R2 air conditioner Split system White:

Haier HSU-24HEK03/R2. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): C, Power consumption (cooling) (max): 2330 W, Power consumption (heating) (max): 2300 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 47 dB, Indoor unit width: 44.3" (112.6 cm). Outdoor unit noise level: 54 dB, Cooling airflow (outdoor unit): 1100 m³/h, Heating airflow (outdoor unit): 1100 m³/h. Energy efficiency class (cooling): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.