Haier logo

Haier HRF-664ISB2 side-by-side refrigerator Freestanding 500 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47636
Info modified on:
14 Mar 2023, 17:44:21
Short summary description Haier HRF-664ISB2 side-by-side refrigerator Freestanding 500 L White:

Haier HRF-664ISB2, Freestanding, American door, White, 500 L, SN-ST, 42 dB

Long summary description Haier HRF-664ISB2 side-by-side refrigerator Freestanding 500 L White:

Haier HRF-664ISB2. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 500 L, Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 341 L. Freezer net capacity: 159 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 438 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.