Haier HRF664ISB2, Freestanding, American door, Aluminum, 512 L, SN-ST, 42 dB
Haier HRF664ISB2. Appliance placement: Freestanding, Product design: American door, Product color: Aluminum. Total net capacity: 512 L, Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 344 L. Freezer net capacity: 168 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 438 kWh, Energy efficiency class (old): A+