Haier logo

Haier HRF-663CJB side-by-side refrigerator Freestanding 500 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33541
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Haier HRF-663CJB side-by-side refrigerator Freestanding 500 L Black:

Haier HRF-663CJB, Freestanding, Black, LCD, 500 L, 341 L, 159 L

Long summary description Haier HRF-663CJB side-by-side refrigerator Freestanding 500 L Black:

Haier HRF-663CJB. Appliance placement: Freestanding, Product color: Black, Built-in display: LCD. Total net capacity: 500 L. Fridge net capacity: 341 L. Freezer net capacity: 159 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 412 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.