Haier logo

Haier HRF-628AF6 side-by-side refrigerator Freestanding 550 L Aluminum, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42966
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HRF-628AF6 side-by-side refrigerator Freestanding 550 L Aluminum, Stainless steel:

Haier HRF-628AF6, Freestanding, American door, Aluminum, Stainless steel, 550 L, SN-ST, 42 dB

Long summary description Haier HRF-628AF6 side-by-side refrigerator Freestanding 550 L Aluminum, Stainless steel:

Haier HRF-628AF6. Appliance placement: Freestanding, Product design: American door, Product color: Aluminum, Stainless steel. Total net capacity: 550 L, Climate class: SN-ST, Noise level: 42 dB. Fridge net capacity: 375 L, Lamp type: LED. Freezer net capacity: 175 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 420 kWh, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.