location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HRF-521DM6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HRF-521DM6
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:52:35
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - American door Freestanding 518 L Stainless steel
  • - 341 L No Frost (fridge)
  • - 177 L 12 kg/24h 3*
  • - SN-T 10 °C 43 °C
  • - 43 dB
  • - 435 kWh
Long product name Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel :
The short editorial description of Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel

HRF-521DM6, 115kg, 521L, A+, 10kg/24h, 48dB, 220-240V, 50Hz
More>>>
Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel:
The official marketing text of Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel as supplied by the manufacturer

Large Vegetable Box
More space to store fruits and vegetables

Toughened Glass Shelves

Haier Elegante Series refrigerators come with toughened glass shelves which can bear extra load without collapsing. Also saves spill down the shelves

ROHS Compliant

Restriction on Hazardous Substance complies to the best environment friendly standards

ECO FRIENDLY

Haier refrigerators are eco-friendly in nature with
salient features like silent operation, low energy consumption, Non-toxic materials, recyclable parts

External LCD Control Panel

The external LCD control panel allows you to effortlessly regulate the temperature of every compartment.

Spill-Proof Shelves

The intelligently designed tempered glass shelves create a real barrier to prevent any liquid spilled from flowing onto shelves and food below. Cleaning up spills is a breeze.

Short summary description Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel:
This short summary of the Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HRF-521DM6, Freestanding, American door, Stainless steel, Touch, LCD, Tempered glass

Long summary description Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel:
This is an auto-generated long summary of Haier HRF-521DM6 side-by-side refrigerator Freestanding 518 L Stainless steel based on the first three specs of the first five spec groups.

Haier HRF-521DM6. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 518 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 341 L. Freezer net capacity: 177 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 435 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Design
Appliance placement *
Freestanding
Product design *
American door
Product color *
Stainless steel
Control type
Touch
Built-in display *
Yes
Display type
LCD
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
518 L
Climate class *
SN-T
Noise level *
43 dB
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Fridge
Fridge net capacity *
341 L
No Frost (fridge) *
Yes
Fridge
Fridge number of shelves/baskets *
3
Anti-bacterial coating
No
Anti-bacterial compartment
No
Freezer
Freezer net capacity *
177 L
Freezing capacity *
12 kg/24h
Storage time during power failure *
5 h
Star rating *
3*
Freezer number of shelves/baskets *
7
Power
Energy efficiency class (old)
A+
Annual energy consumption *
435 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
35.7" (908 mm)
Depth *
25.8" (655 mm)
Height *
70.5" (1790 mm)
Country Distributor
Deutschland 1 distributor(s)