Haier logo

Haier HPN10XCM portable air conditioner 1050 W Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19111
Info modified on:
12 Dec 2024, 14:55:42
Short summary description Haier HPN10XCM portable air conditioner 1050 W Black, Silver:

Haier HPN10XCM, 1050 W, 15 A, Black, Silver, 18.6" (472 mm), 17.7" (450 mm), 34.3" (870 mm)

Long summary description Haier HPN10XCM portable air conditioner 1050 W Black, Silver:

Haier HPN10XCM. Connected load: 1050 W, Current: 15 A. Product color: Black, Silver. Width: 18.6" (472 mm), Depth: 17.7" (450 mm), Height: 34.3" (870 mm). Sustainability certificates: ENERGY STAR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.