Haier logo

Haier HNS-1000B washing machine Front-load 11 lbs (5 kg) 400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83177
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier HNS-1000B washing machine Front-load 11 lbs (5 kg) 400 RPM White:

Haier HNS-1000B, Front-load, 11 lbs (5 kg), C, 400 RPM, White

Long summary description Haier HNS-1000B washing machine Front-load 11 lbs (5 kg) 400 RPM White:

Haier HNS-1000B. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 400 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 25.6" (650 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.