Haier logo

Haier HMS1000TVE washing machine Front-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113181
Info modified on:
30 Dec 2021, 14:59:34
Short summary description Haier HMS1000TVE washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Haier HMS1000TVE, Front-load, 11 lbs (5 kg), C, 71 dB, 1000 RPM, 190 kWh

Long summary description Haier HMS1000TVE washing machine Front-load 11 lbs (5 kg) 1000 RPM White:

Haier HMS1000TVE. Loading type: Front-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: C, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 9800 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.1" (535 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.