Haier logo

Haier HLP23E washing machine Top-load 690 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38122
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HLP23E washing machine Top-load 690 RPM White:

Haier HLP23E, Top-load, 690 RPM, 350 kWh, White

Long summary description Haier HLP23E washing machine Top-load 690 RPM White:

Haier HLP23E. Loading type: Top-load. Maximum spin speed: 690 RPM. Annual energy consumption washing: 350 kWh. Product color: White. Width: 20.1" (510 mm), Height: 34.7" (882 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.