Haier logo

Haier HLP21N washing machine Top-load 700 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98989
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier HLP21N washing machine Top-load 700 RPM White:

Haier HLP21N, Top-load, 700 RPM, White

Long summary description Haier HLP21N washing machine Top-load 700 RPM White:

Haier HLP21N. Loading type: Top-load. Maximum spin speed: 700 RPM. Product color: White. Width: 17.6" (447 mm), Depth: 17.2" (438 mm), Height: 29.9" (760 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.