Haier logo

Haier HD80-A636 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15461
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Haier HD80-A636 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Haier HD80-A636, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Haier HD80-A636 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) White:

Haier HD80-A636. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Noise level: 67 dB, Condensation efficiency class (old): B. Delay start (max): 24 h. Energy consumption: 1.98 kWh, Annual energy consumption: 233 kWh, Heat source: Electric. Depth: 25.6" (650 mm), Width: 23.4" (595 mm), Height: 33.3" (845 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.