Haier logo

Haier HCE103R freezer Chest freezer Freestanding 103 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79462
Info modified on:
14 Mar 2024, 19:37:48
Short summary description Haier HCE103R freezer Chest freezer Freestanding 103 L White:

Haier HCE103R, 103 L, 10 kg/24h, SN-T, 38 dB, White

Long summary description Haier HCE103R freezer Chest freezer Freestanding 103 L White:

Haier HCE103R. Freezer net capacity: 103 L, Climate class: SN-T, Freezing capacity: 10 kg/24h, Storage time during power failure: 33 h, Noise level: 38 dB. Door hinge: Up. Annual energy consumption: 171 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.