Haier logo

Haier HB25FSSAAA side-by-side refrigerator Freestanding 685 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111232
Info modified on:
27 May 2024, 11:58:54
Short summary description Haier HB25FSSAAA side-by-side refrigerator Freestanding 685 L Stainless steel:

Haier HB25FSSAAA, Freestanding, French door, Stainless steel, Touch, LED, Tempered glass

Long summary description Haier HB25FSSAAA side-by-side refrigerator Freestanding 685 L Stainless steel:

Haier HB25FSSAAA. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 685 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 426 L, Lamp type: LED. Freezer net capacity: 229 L, Freezer position: Bottom-placed, Freezing capacity: 14 kg/24h. Annual energy consumption: 435 kWh, Energy efficiency class (old): A++, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.