Haier logo

Haier HB22FWNN side-by-side refrigerator Freestanding 557 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37267
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier HB22FWNN side-by-side refrigerator Freestanding 557 L Stainless steel:

Haier HB22FWNN, Freestanding, Stainless steel, LED, 557 L, 607 L, 397 L

Long summary description Haier HB22FWNN side-by-side refrigerator Freestanding 557 L Stainless steel:

Haier HB22FWNN. Appliance placement: Freestanding, Product color: Stainless steel, Built-in display: LED. Total net capacity: 557 L, Total gross capacity: 607 L. Fridge net capacity: 397 L. Freezer net capacity: 160 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 6.5 h. Annual energy consumption: 584 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.