Haier logo

Haier DW12-TFE3 dishwasher Freestanding 12 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15859
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Haier DW12-TFE3 dishwasher Freestanding 12 place settings:

Haier DW12-TFE3, Freestanding, White, LED, 12 place settings, 49 dB, 24 h

Long summary description Haier DW12-TFE3 dishwasher Freestanding 12 place settings:

Haier DW12-TFE3. Appliance placement: Freestanding, Door color: White, Display type: LED. Number of place settings: 12 place settings, Noise level: 49 dB, Delay start (max): 24 h. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.05 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.