Haier logo

Haier CFE629CSE fridge-freezer Freestanding 290 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15225
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Haier CFE629CSE fridge-freezer Freestanding 290 L Silver:

Haier CFE629CSE, 290 L, No Frost (fridge), SN-T, 11 kg/24h, Fresh zone compartment, Silver

Long summary description Haier CFE629CSE fridge-freezer Freestanding 290 L Silver:

Haier CFE629CSE. Total net capacity: 290 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 210 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 80 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 310 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.