Haier logo

Haier C3FE744CWJ fridge-freezer Freestanding 450 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32841
Info modified on:
26 Feb 2021, 15:59:59
Short summary description Haier C3FE744CWJ fridge-freezer Freestanding 450 L White:

Haier C3FE744CWJ, 450 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, White

Long summary description Haier C3FE744CWJ fridge-freezer Freestanding 450 L White:

Haier C3FE744CWJ. Total net capacity: 450 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 274 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 136 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 321 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.